EN
  • EN
  • DE

DELL CC6XG - PSU 460W AC REVERSE S4048

Part No DELL CC6XG - PSU 460W AC REVERSE S4048
Manufacturer Dell
Catalog Power Supply Units
Description PSU 460W AC REVERSE S4048
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395242-DELL CC6XG - PSU 460W AC REVERSE S4048
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL CC6XG - PSU 460W AC REVERSE S4048 CAD Model

Description

The DELL CC6XG PSU is a 460-watt AC power supply unit, specifically engineered for the Dell S4048 networking switch. This PSU offers a reverse airflow configuration, making it ideally suited for data center environments where cooling efficiency and airflow direction play critical roles in maintaining optimal operating conditions. The S4048 switch is known for its high performance, reliability, and scalability, serving as a backbone for modern networks handling massive data traffic. The inclusion of a 460W PSU like the CC6XG ensures that the switch can handle the power requirements of its advanced features and capabilities without any compromises. The PSU is designed with Dell's high-quality standards, providing a reliable power source that enhances the overall performance and longevity of the switch. It features built-in protection mechanisms against power surges, over-voltage, and over-current, safeguarding your network infrastructure against potential damage. The energy-efficient design of the CC6XG PSU contributes to lower operating costs by reducing power consumption and heat dissipation. Its hot-swappable capability allows for easy maintenance and replacement, ensuring that network operations can continue without significant interruptions. Overall, the DELL CC6XG - PSU 460W AC REVERSE S4048 is an essential component for businesses that depend on the Dell S4048 switch for their critical networking needs, providing a combination of performance, reliability, and efficiency.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K41P-1R
Need more? Email Us
Supermicro
Supermicro PWS-606P-1R
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K68A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K62A-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
Supermicro
Supermicro 600W DC Power Supply
Need more? Email Us
Lenovo
Rear to front PSU 770W - 7159 Switch
Need more? Email Us
Supermicro
Supermicro PWS-1K62P-1R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess