EN
  • EN
  • DE

SUPERMICRO PWS-1K68A-1R - Supermicro 1600W 1U Redundant Power Supply

Part No SUPERMICRO PWS-1K68A-1R - Supermicro 1600W 1U Redundant Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-1K68A-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435766-SUPERMICRO PWS-1K68A-1R - Supermicro 1600W 1U Redundant Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-1K68A-1R - Supermicro 1600W 1U Redundant Power Supply CAD Model

Description

The SUPERMICRO PWS-1K68A-1R is a powerhouse of efficiency and reliability, designed to cater to the demanding needs of enterprise-grade servers and high-performance computing systems. This 1600W 1U redundant power supply is engineered to ensure uninterrupted operations with its dual-module design, offering an added layer of reliability for mission-critical applications that require 24/7 operability. With its 80 PLUS certification, it guarantees high energy efficiency, significantly reducing operational costs and environmental impact by minimizing excess heat output and improving the overall performance of the cooling system. The PWS-1K68A-1R features hot-swap capability, allowing for easy maintenance and replacement without the need for system downtime, which is crucial for maintaining high availability and service continuity. It comes equipped with multiple protection features including Over-Current, Over-Voltage, Short Circuit, and Over-Temperature protections, all designed to safeguard the system against a wide array of power anomalies. This power supply's seamless integration with Supermicro's server chassis maximizes compatibility and performance, making it an ideal solution for businesses looking to optimize their data center efficiency and reliability.

You May Also Be Interested in

NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess