EN
  • EN
  • DE

DELL 221MW - PSU 750W R520 R620 R720 R720XD R820 T320 T420 T620

Part No DELL 221MW - PSU 750W R520 R620 R720 R720XD R820 T320 T420 T620
Manufacturer Dell
Catalog Power Supply Units
Description PSU 750W R520 R620 R720 R720XD R820 T320 T420 T620
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395503-DELL 221MW - PSU 750W R520 R620 R720 R720XD R820 T320 T420 T620
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 221MW - PSU 750W R520 R620 R720 R720XD R820 T320 T420 T620 CAD Model

Description

The DELL 221MW is a 750 Watt Power Supply Unit designed to support a variety of Dell PowerEdge servers, including the R520, R620, R720, R720XD, R820, and the tower servers T320, T420, and T620. Providing reliable and efficient power, this PSU ensures that servers can handle diverse workloads with ease while maintaining optimal performance. The 750W power supply offers a balance of performance and energy efficiency, making it an ideal choice for businesses looking to optimize their power usage without sacrificing system reliability. The design and engineering of the DELL 221MW PSU are tailored to be fully compatible with the specified PowerEdge models, ensuring a perfect fit and seamless operation. It supports the critical operations of enterprises by providing a stable power source, essential for high availability and continuous server uptime. With features aimed at reducing energy consumption, this PSU not only helps in lowering operating costs but also aligns with sustainability efforts by minimizing the environmental impact of server operations. The inclusion of hot-swap functionality enables easy replacement or upgrades, enhancing system resilience and minimizing downtime.

You May Also Be Interested in

NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess