EN
  • EN
  • DE

NETAPP 114-00051 - NetApp PSU W/FANS, 675W, AC

Part No NETAPP 114-00051 - NetApp PSU W/FANS, 675W, AC
Manufacturer NetApp
Catalog Power Supply Units
Description NetApp PSU W/FANS, 675W, AC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1434480-NETAPP 114-00051 - NetApp PSU W/FANS, 675W, AC
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 114-00051 - NetApp PSU W/FANS, 675W, AC CAD Model

Description

The NETAPP 114-00051 model is a high-efficiency 675W AC power supply unit (PSU) that incorporates fans for enhanced cooling, designed specifically for select NetApp storage systems. This PSU ensures a continuous and reliable power delivery, a crucial aspect for the day-to-day operations of data centers. The integrated fans play a vital role in maintaining an optimal thermal environment, preventing overheating and ensuring that the systems operate within their designed temperature ranges. This prevention of thermal runaways is essential for maintaining system integrity, reliability, and longevity. The 675W capacity is adept at powering systems through varying levels of demand, ensuring that your storage infrastructure remains operational even under heavy loads. This PSU is engineered with multiple protection features, including safeguards against over-voltage, over-current, and short circuits, thus protecting the hardware from potential damage caused by electrical inconsistencies. Its design allows for straightforward installation and quick replacement, optimizing operational efficiency and minimizing downtime. Adopting the NETAPP 114-00051 PSU with integrated cooling fans into your NetApp storage solutions boosts both performance and reliability, ensuring that your data remains secure and accessible.

You May Also Be Interested in

NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess