EN
  • EN
  • DE

SUPERMICRO PWS-406P-1R - Supermicro 400W 1U Redundant Power Supply

Part No SUPERMICRO PWS-406P-1R - Supermicro 400W 1U Redundant Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-406P-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435749-SUPERMICRO PWS-406P-1R - Supermicro 400W 1U Redundant Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-406P-1R - Supermicro 400W 1U Redundant Power Supply CAD Model

Description

The SUPERMICRO PWS-406P-1R is a compact yet powerful 400W redundant power supply unit designed specifically for 1U Supermicro servers. This PSU features a redundancy module that dramatically increases system reliability and uptime by providing an instant backup power source in the event one power module fails. With its 400W capacity, it supports a wide array of server configurations and workloads. The 1U form factor ensures it fits seamlessly into Supermicro's 1U servers, making it an excellent choice for businesses that require a high degree of reliability and operational continuity from their server infrastructure. The redundant nature of the PWS-406P-1R exemplifies an organization's commitment to safeguarding against potential power disruptions and hardware failures.

You May Also Be Interested in

NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess