EN
  • EN
  • DE

EMC 071-000-012-03 - EMC PSU 1050W VNX5200 VNX5400 VNX5600 VNX5800 VNX7600

Part No EMC 071-000-012-03 - EMC PSU 1050W VNX5200 VNX5400 VNX5600 VNX5800 VNX7600
Manufacturer EMC
Catalog Power Supply Units
Description EMC PSU 1050W VNX2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400402-EMC 071-000-012-03 - EMC PSU 1050W VNX5200 VNX5400 VNX5600 VNX5800 VNX7600
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-012-03 - EMC PSU 1050W VNX5200 VNX5400 VNX5600 VNX5800 VNX7600 CAD Model

Description

The EMC 071-000-012-03 is an authentic EMC power supply unit (PSU) with a powerful capacity of 1050 watts, engineered specifically for compatibility with a range of EMC's VNX series storage arrays including the VNX5200, VNX5400, VNX5600, VNX5800, and VNX7600 models. This PSU is designed to reliably deliver continuous power supply, ensuring the smooth functioning and operational integrity of your data storage systems. With its integration, enterprises can significantly minimize the risks associated with power-related downtime, thus maintaining uninterrupted access to critical data and applications. This power supply unit incorporates state-of-the-art technology to provide efficient power conversion, thereby contributing to the reduction of the overall energy consumption and operational costs of running enterprise-grade storage solutions. Its robust build and rigorous testing standards underscore EMC's commitment to product reliability and customer satisfaction, making it an essential component for maintaining the resilience and efficiency of your storage infrastructure.

You May Also Be Interested in

NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess