EN
  • EN
  • DE

DELL 06W2PW - PSU 750W R520 R620 R720 R720XD R820 T320 T420 T620

Part No DELL 06W2PW - PSU 750W R520 R620 R720 R720XD R820 T320 T420 T620
Manufacturer Dell
Catalog Power Supply Units
Description PSU 750W R520 R620 R720 R720XD R820 T320 T420 T620
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395414-DELL 06W2PW - PSU 750W R520 R620 R720 R720XD R820 T320 T420 T620
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 06W2PW - PSU 750W R520 R620 R720 R720XD R820 T320 T420 T620 CAD Model

Description

The DELL 06W2PW is a 750W power supply unit that mirrors the reliability and performance characteristics required by Dell's server models such as the R520, R620, R720, R720XD, R820, T320, T420, and T620. This PSU is engineered to meet the needs of businesses seeking robust power solutions for their critical server infrastructure. Delivering 750 watts, it can efficiently cater to the power requirements of servers that feature high-performance processors, extensive RAM modules, and multiple storage drives. The 06W2PW model is imbued with features that ensure a stable and uninterrupted power supply, including protections against power surges, overvoltage, and overheating. Its compatibility with a wide array of Dell servers makes it an excellent choice for businesses that need a dependable and secure power source for their data centers. This PSU supports quick installation and maintenance, offering minimal downtime and enhancing overall system resilience. With its focus on energy efficiency, this power supply unit helps in reducing operational costs and contributes to sustainability efforts by lowering energy consumption.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess