EN
  • EN
  • DE

DELL 210-ADUZ - Networking S4048-ON, 48x10GB SFP+ 6x40GB QSFP+

Part No DELL 210-ADUZ - Networking S4048-ON, 48x10GB SFP+ 6x40GB QSFP+
Manufacturer Dell
Catalog Switch
Description DELL S-Series S4048-ON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1397754-DELL 210-ADUZ - Networking S4048-ON, 48x10GB SFP+ 6x40GB QSFP+
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 210-ADUZ - Networking S4048-ON, 48x10GB SFP+ 6x40GB QSFP+ CAD Model

Description

The DELL Networking S4048-ON, referenced as part number 210-ADUZ, is an open networking switch that provides a high-density, ultra-low-latency solution designed to optimize data center performance and efficiency. Offering 48 10Gbps SFP+ ports along with 6 40Gbps QSFP+ ports, this switch delivers substantial throughput capacity to meet the data, storage, and communications requirements of modern data centers. Its support for open networking provides the flexibility to run third-party operating systems and software, allowing organizations to tailor their networking environment to their specific needs. The S4048-ON supports essential data center features such as redundant hot-swappable power supplies and fans, layer 2 and layer 3 functionality, and advanced network management capabilities through its Dell OS9 software, which offers an intuitive interface and powerful network configuration options. This switch is particularly suited for aggregating high-speed server connections or as a core switch in medium-sized networks, providing a scalable, high-performance networking foundation that supports virtualization, cloud computing, and high-performance computing (HPC) deployments.

You May Also Be Interested in

CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess