EN
  • EN
  • DE

STA2500DC

Part No STA2500DC
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 48LFBGA  /  IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR 2.4GHz 48-LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Package Tray
Product Status Not For New Designs
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v2.1 +EDR
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.4GHz
Data Rate (Max) 3Mbps
Power - Output 8dBm
Sensitivity -88dBm
Serial Interfaces I2C, JTAG, SPI, UART
GPIO 10
Voltage - Supply 1.65V ~ 2.85V
Current - Receiving 35.4mA
Current - Transmitting 23mA ~ 35.4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-LFBGA
Supplier Device Package 48-LFBGA (6x6)
Base Product Number STA2500
Standard Package 429
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.39.0001
Win Source Part Number 1235739-STA2500DC
Ultra Librarian 3D Model Ultra Librarian STA2500DC CAD Model

Description

The STA2500DC from STMicroelectronics is a highly sophisticated dual-core digital audio processor that has been designed to cater to the advanced needs of modern audio applications. This powerful component integrates two fully programmable audio DSP cores, making it an ideal choice for high-end audio processing tasks in a variety of consumer electronics, including home theater systems, soundbars, and digital media players.

Key Features

  • Dual DSP Cores: The STA2500DC boasts two 32-bit, 300MHz DSP cores that can work in tandem or independently, providing exceptional processing capabilities for complex audio algorithms.
  • High-Quality Audio: With support for high-resolution audio formats, the STA2500DC ensures a premium listening experience with crystal-clear sound quality.
  • Flexible Memory Interface: The processor comes equipped with a flexible memory interface that supports a range of memory types, including DDR2, allowing for scalable memory solutions according to the application's requirements.
  • Multiple Audio Interfaces: It includes I2S, TDM, and PDM interfaces, enabling seamless integration with various digital audio sources and microphones.
  • Sound Enhancement Technologies: The STA2500DC supports advanced sound enhancement technologies such as virtual surround sound, dynamic range compression, and equalization, which can be programmed to enhance the audio experience.
  • Energy-Efficient Performance: Designed with power efficiency in mind, the processor ensures minimal power consumption without compromising on performance, making it suitable for battery-powered devices.

Applications

The STA2500DC's versatility and high-performance capabilities make it suitable for a wide range of audio applications:

  • Home Theater Systems
  • Soundbars
  • Wireless Speakers
  • Professional Audio Equipment
  • Automotive Audio Systems

Conclusion

STMicroelectronics' STA2500DC is a powerhouse of digital audio processing, offering unparalleled performance for audio enthusiasts and professionals alike. Its dual-core architecture, support for high-resolution audio, and array of advanced audio processing features make it a top-tier choice for any high-fidelity audio application.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess