EN
  • EN
  • DE

STA2500DTR

Part No STA2500DTR
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 48LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v2.1 +EDR
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.4GHz
Data Rate (Max) 3Mbps
Power - Output 8dBm
Sensitivity -88dBm
Serial Interfaces I2C, JTAG, SPI, UART
GPIO 10
Supply Voltage - Operating 1.65 V to 2.85 V
Current - Receiving 35.4mA
Current - Transmitting 23mA to 35.4mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-LFBGA
Win Source Part Number 212245-STA2500DTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STA2500D
Introduction Date July 24, 2009
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STA2500DTR CAD Model

Description

Introducing the STA2500DTR from STMicroelectronics

The STA2500DTR is a cutting-edge semiconductor product designed and manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is part of STMicroelectronics' extensive portfolio of integrated circuits and offers a solution for advanced applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • High Integration: The STA2500DTR boasts a highly integrated design, which reduces the need for external components, simplifies the circuit design, and leads to a more compact and cost-effective solution for end products.
  • Robust Performance: Engineered to deliver reliable and robust performance, this device can operate in challenging environmental conditions, making it suitable for applications that require a high degree of durability and longevity.
  • Energy Efficiency: With its focus on energy efficiency, the STA2500DTR helps to minimize power consumption, which is crucial for battery-powered devices and contributes to the overall energy efficiency of the systems it is used in.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the STA2500DTR offers improved performance characteristics, such as faster switching speeds, higher precision, and greater functionality compared to previous generations.

Applications

The versatility of the STA2500DTR makes it suitable for a wide range of applications. It is commonly used in:

  • Automotive systems, such as infotainment and advanced driver-assistance systems (ADAS)
  • Industrial automation, including control systems and robotics
  • Consumer electronics, like smart home devices and audio-visual equipment

Product Specifications

The STA2500DTR comes in a compact package that is designed to meet the stringent requirements of modern electronic devices. It is compatible with standard PCB manufacturing processes, allowing for easy integration into various product designs.

STMicroelectronics provides comprehensive technical documentation, including datasheets, application notes, and design guidelines, to support engineers in implementing the STA2500DTR into their projects efficiently and effectively.

With its combination of high performance, energy efficiency, and versatility, the STA2500DTR from STMicroelectronics stands out as a superior choice for designers looking to enhance their products with state-of-the-art semiconductor solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9249 $59.0988
29+ $4.0413 $117.1977
45+ $3.9143 $176.1435
61+ $3.7884 $231.0924
79+ $3.6625 $289.3375
106+ $3.2837 $348.0722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess