Products specifications

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation O-QPSK
Frequency 2.4GHz
Power - Output 4.5dBm
Sensitivity -100dBm
Serial Interfaces SPI, UART
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 28mA ~ 36mA
Current - Transmitting 19mA ~ 36mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number SN260
Standard Package 429
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 1235738-SN260Q
Ultra Librarian 3D Model Ultra Librarian SN260Q CAD Model

Description

The SN260Q is a state-of-the-art semiconductor product from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This high-performance product is designed to cater to the demanding needs of modern electronic applications, providing both reliability and efficiency.

Key Features

  • Advanced Technology: The SN260Q is built using cutting-edge technology that ensures high-speed operation and minimal power consumption, making it suitable for energy-sensitive applications.
  • High Reliability: STMicroelectronics is known for its commitment to quality, and the SN260Q is no exception. It offers excellent stability and long-term performance, even under challenging conditions.
  • Compact Design: The device comes in a compact package, allowing for easy integration into various circuit designs without taking up excessive space.
  • Versatility: With its wide range of applications, the SN260Q is an ideal choice for use in consumer electronics, automotive systems, industrial controls, and more.

Specifications

Parameter Value Operating Temperature -40°C to +125°C Package Type Compact Supply Voltage Optimized for low-voltage operations Quality and Reliability High

Applications

The versatile nature of the SN260Q makes it an excellent choice for a wide array of applications. Its robust performance is particularly beneficial in:

  • Consumer Electronics: Smartphones, tablets, and wearable devices
  • Automotive Systems: Engine control units, infotainment, and driver assistance systems
  • Industrial Controls: Automation systems, power management, and IoT devices

In conclusion, the SN260Q from STMicroelectronics is a top-of-the-line product that offers unparalleled performance, reliability, and versatility. Whether you're designing the next generation of consumer gadgets or sophisticated industrial machinery, the SN260Q is an excellent choice to power your innovations.

You May Also Be Interested in

Silicon Labs
IC RF TXRX CELLULAR 32-VFQFN
Lowest to $0.7006
ECAD model for SI4200-BM
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $24.9601
ECAD model for ATWINC1510-MR210PB
Silicon Labs
IC RF TXRX+MCU BLUETOOTH 32VFQFN
Lowest to $4.0612
ECAD model for EFR32BG1B132F256GM32-C0
Texas Instruments
PROTOTYPE
Lowest to $5.3117
ECAD model for CC1020WRSSR
Broadcom Limited
DUAL BAND 2X2 (IPA) 11AC + BT W/
Lowest to $10.6585
ECAD model for BCM43570KFFBG
Broadcom Limited
TRANSCEIVER / IC RF
Lowest to $10.9684
ECAD model for BCM84128AIFSBG
Broadcom Limited
2.4G SINGLEBAND 802.11N BT4.1 FM / IC RF
Lowest to $14.2115
ECAD model for BCM43436PXKUBG
Broadcom Limited
WLAN SINGLE CHIP 11N 2X2 - DUA / IC RF
Lowest to $8.4050
ECAD model for BCM43235KMLG
Linear Technology
IC RF TXRX+MCU 802.15.4 72-VFQFN
Lowest to $51.4920
ECAD model for LTC5800IWR-IPMA#PBF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention