Products specifications Report Issue?

Number of Lines 2
Inductance @ Frequency 470 µH @ 10 kHz
Current Rating (Max) 600mA
DC Resistance (DCR) (Max) 125mOhm
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Surface Mount
Size / Dimension 0.285" L x 0.285" W (7.24mm x 7.24mm)
Height (Max) 0.210" (5.33mm)
Case / Package Horizontal, 4 PC Pad
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1530448-CM6149-474
Ultra Librarian 3D Model Ultra Librarian CM6149-474 CAD Model

You May Also Be Interested in

Schurter Inc.
CMC 2A 2LN TH / 2 Line Common Mode Choke Through Hole 2A DCR 100mOhm
Need more? Email Us
ECAD model for DFKF-28-0004
TE Connectivity
CMC 450UH 36A 2LN TH
Need more? Email Us
ECAD model for RB6122-36-0M5
Murata Electronics North America
CMC 2A 2LN TH
Need more? Email Us
ECAD model for PLA10AN1522R0R2B
Wurth Electronics Inc
CMC 110UH 3A 2LN TH
Need more? Email Us
ECAD model for 744842311
Wurth Electronics Inc
CMC 3.3MH 800MA 2LN TH
Need more? Email Us
ECAD model for 744861033
Wurth Electronics Inc
CMC 1MH 25A 2LN TH / 1 mH @ 100 kHz 2 Line Common Mode Choke Through Hole 25A DCR 4.5mOhm
Need more? Email Us
ECAD model for 7448262510
EPCOS (TDK)
CMC 4.7MH 700MA 2LN TH / Common Mode Chokes Dual 4700uH 10kHz 0.7A 0.44Ohm DCR Thru-Hole Box
Lowest to $3.0695
ECAD model for B82791H2701N001
TDK Corporation
CMC 200UH 100MA 2LN SMD AEC-Q200
Lowest to $0.7182
ECAD model for ACT45L-201-2P-TL000
EPCOS (TDK)
CMC 27MH 400MA 2LN TH
Need more? Email Us
ECAD model for B82721A2401N021

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention