Products specifications Report Issue?

Package Through Hole,Right Angle,P=5.08mm
Current Rating 15A
Number of Positions or Pins 1x3P
Number of Pins 3P
Voltage Rating 300V
Operating Temperature -40℃~+105℃
Pitch 5.08mm
Color Green
Connector Type Board Side/Socket - Closed
Number of PINs Per Row 3
Mounting Type Right-Angle
Number of Rows 1
Ultra Librarian 3D Model Ultra Librarian 2EDGRC-5.08-03P-14-100A(H) CAD Model

Description

Description

The 16020083 is a versatile electronic component designed for reliable performance across various applications. With its robust design and precision engineering, it ensures optimal functionality in demanding environments.

Features and Benefits

  • High Durability: Engineered for long-lasting use, reducing the need for frequent replacements.
  • Precision Design: Offers accurate performance consistently.
  • Versatile Compatibility: Suitable for integration into a wide range of systems.

Applications

  • Consumer Electronics
  • Industrial Automation
  • Communication Systems
  • Automotive Electronics

With its exceptional reliability and performance, the 16020083 is a valuable component in technical projects and commercial applications alike.

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRP 16CIRC 0.375\
Need more? Email Us
ECAD model for TB100-16SP
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
ECAD model for TB200-03BL1
Eaton Bussmann
CONN BARRIER STRIP 3CIRC 0.385\
Need more? Email Us
ECAD model for NSS3-WH
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
ECAD model for TB345-16L3
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
ECAD model for KUX12-BP
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
ECAD model for TB200HB-12BS
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.375\
Need more? Email Us
ECAD model for TB100-02
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
ECAD model for TB200HB-20SS
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
ECAD model for TB300-11B

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2041 $56.1275
670+ $0.1674 $112.1580
1,040+ $0.1622 $168.6880
1,430+ $0.1570 $224.5100
1,850+ $0.1518 $280.8300
2,470+ $0.1361 $336.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,820 pieces
MOQ: 275 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention