Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 3
Gate Type N-Channel MOSFET
Supply Voltage (V) 7V ~ 18.5V
Logic Voltage - VIL, VIH 1V, 3V
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number L9380
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1194679-L9380
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9380 CAD Model

Description

The Product L9380 from STMicroelectronics is a cutting-edge automotive processor designed to deliver exceptional performance and reliability for advanced vehicular applications. This high-end product is part of STMicroelectronics' commitment to providing innovative semiconductor solutions that drive the automotive industry forward.

Key Features

  • High-Performance Computing: The L9380 processor is equipped with a robust architecture that ensures high-speed processing capabilities, making it suitable for demanding automotive applications such as advanced driver-assistance systems (ADAS), infotainment, and vehicle control units.
  • Energy Efficiency: With a focus on energy conservation, the L9380 incorporates power management features that minimize energy consumption, contributing to the overall efficiency of the vehicle and extending battery life in electric models.
  • Robust Security: Security is paramount in automotive applications, and the L9380 offers a comprehensive suite of security features designed to protect against unauthorized access and ensure the integrity of vehicular systems.
  • Connectivity: The processor supports a range of connectivity options, including CAN, LIN, and Ethernet, which are essential for modern vehicles that require seamless communication with external devices and networks.
  • Scalability: STMicroelectronics understands the need for scalability in automotive components. The L9380 is designed to be flexible, allowing manufacturers to scale their solutions according to the specific requirements of their vehicles.

Applications

The versatility of the L9380 makes it an ideal choice for a variety of automotive applications. It can be used in:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems
  • Vehicle Control Units
  • Telematics and Vehicle Connectivity
  • Electric Vehicle (EV) Management Systems

In summary, Product L9380 from STMicroelectronics represents a significant leap forward in automotive processing technology. Its combination of performance, efficiency, security, and connectivity makes it an indispensable component for the next generation of smart, connected vehicles. Manufacturers looking to integrate a processor that can handle the complex demands of modern vehicles will find the L9380 to be an exceptional choice.

You May Also Be Interested in

ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $2.9339
ECAD model for MC34152DR2G
Infineon Technologies
DRIVER IC PG-DSO-8
Need more? Email Us
ECAD model for 2EDN7533FXTMA1
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA+
Maxim Integrated
IC DRIVER MOSFET HS 10-UMAX
Lowest to $3.6118
ECAD model for MAX8552EUB+T
Infineon Technologies
DRIVER IC PG-DSO-8
Lowest to $0.7502
ECAD model for 2EDN8534FXTMA1
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.0211
ECAD model for MC33151DR2
Maxim Integrated
IC MOSFET DRVR DUAL 8-SOIC
Lowest to $9.7792
ECAD model for MAX5055BASA+T
Fairchild/ON Semiconductor
Driver 600V 0.65A 2-OUT High and Low Side Half Brdg Non-Inv 8-Pin SOIC N Rail / Half-Bridge Gate-Drive IC
Lowest to $1.8835
ECAD model for FAN73833M
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA-T

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
17+ $6.7369 $114.5273
26+ $6.5264 $169.6864
36+ $6.3158 $227.3688
46+ $6.1053 $280.8438
62+ $5.4738 $339.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,118 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention