EN
  • EN
  • DE

PCA9534D

Part No PCA9534D
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description PARALLEL I/O PORT, 8-BIT, 8 I/O,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 385 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653262-PCA9534D
Ultra Librarian 3D Model Ultra Librarian PCA9534D CAD Model

Description

Product Overview: PCA9534D - NXP

The PCA9534D is a highly versatile 8-bit I²C-bus GPIO (General Purpose Input/Output) expander designed and manufactured by NXP Semiconductors. This integrated circuit is part of NXP's extensive range of interface products, which are known for their reliability and performance in a wide array of applications.

Key Features

  • Interface: I²C-bus interface (SMBus compliant) with a frequency of up to 400 kHz, allowing for easy integration into most microcontroller-based systems.
  • GPIO Expansion: Provides 8 additional GPIOs which can be configured as inputs or outputs, enhancing the control capabilities of the host processor.
  • Voltage Range: Operates within a supply voltage range of 2.3V to 5.5V, making it suitable for both 3.3V and 5V logic level systems.
  • Interrupt Output: Features an interrupt output which can be triggered by input state changes, enabling efficient system wake-up and event handling.
  • Low Standby Current: Ideal for power-sensitive applications due to its low standby current.
  • Polarity Inversion: Input polarity inversion register to invert the polarity of the input register data.

Applications

The PCA9534D is suitable for a diverse range of applications including, but not limited to:

  • Servers
  • Personal electronics
  • Industrial control
  • Home automation systems
  • Embedded systems

Package and Quality

The PCA9534D comes in a compact SO16 (Small Outline) package, which is both space-saving and suitable for automated assembly processes. NXP's commitment to quality ensures that this GPIO expander meets stringent industry standards for performance and reliability.

Whether you're developing a sophisticated industrial system or a simple DIY project, the PCA9534D from NXP provides the expandability and ease of use required for a seamless and efficient design experience.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4357 $64.6065
100+ $1.1780 $117.8000
155+ $1.1413 $176.9015
210+ $1.1044 $231.9240
275+ $1.0676 $293.5900
365+ $0.9572 $349.3780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess