Products specifications Report Issue?

Package Through Hole,Right Angle,P=3.81mm
Current Rating 8A
Number of Positions or Pins 1x5P
Number of Pins 5P
Voltage Rating 300V
Operating Temperature -40℃~+105℃
Pitch 3.81mm
Color Green
Connector Type Board Side/Socket - Closed
Number of PINs Per Row 5
Mounting Type Right-Angle
Number of Rows 1
Ultra Librarian 3D Model Ultra Librarian 15EDGRC-3.81-05P-14-00A(H) CAD Model

Description

41913000000 - High-Precision Resistor

The 41913000000 is a high-precision resistor designed for applications requiring reliable performance and accuracy. With its robust construction, this resistor is ideal for various electronic projects.

  • Medical instruments
  • Precision measurement devices
  • Automotive electronics
  • Industrial control systems

Features and Benefits

  • High accuracy and stability
  • Wide operating temperature range
  • Low noise and long lifespan

Utilizing state-of-the-art manufacturing techniques, this resistor offers exceptional performance in demanding environments.

You May Also Be Interested in

Phoenix Contact
Terminal Block Connector, PCB, Fixed, Spring Cage, 2, 5 mm, PTDA 2.5, 24 A, 400 V
Lowest to $1.3825
ECAD model for 1725302
Eaton Bussmann
EUROMAG EM2802 SERIES 12 POLE / 12 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.100" (2.54mm) Through Hole
Need more? Email Us
ECAD model for EM280212
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.437" / 12 Circuit 0.437" (11.10mm) Barrier Block Connector Screws with Captive Plate
Need more? Email Us
ECAD model for A31931207
Amphenol
Term Block Plug 8POS Str 7.62MM
Need more? Email Us
ECAD model for KT08015400J0G
Molex, LLC
1.57mm Diameter Standard .062" Pin and Socket Receptacle Housing, 2 Circuits, without Mounting Ears, Black
Need more? Email Us
ECAD model for 03/06/6023
Phoenix Contact
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 7; Screw; 4 kV
Need more? Email Us
ECAD model for 1754546
WAGO Corporation
SMD PCB TERMINAL BLOCK; PUSH-BUT / 1 Position Wire to Board Terminal Block Horizontal with Board Surface Mount
Lowest to $0.1478
ECAD model for 2060-451/998-404
On Shore Technology Inc.
TERM BLK 11P TOP ENT 10.16MM PCB / 11 Position Wire to Board Terminal Block Vertical with Board 0.400" (10.16mm) Through Hole
Need more? Email Us
ECAD model for OSTHM116080
Amphenol PCD
TERM BLOCK HDR 2POS VERT 3.81MM / 2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical Through Hole
Need more? Email Us
ECAD model for ELVH02500

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4592 $57.4000
300+ $0.3768 $113.0400
465+ $0.3650 $169.7250
635+ $0.3532 $224.2820
820+ $0.3415 $280.0300
1,100+ $0.3062 $336.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,040 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention