EN
  • EN
  • DE

TK-1100-A

Part No TK-1100-A
Manufacturer DEALON Precision Industry Co., Ltd
Catalog Snap Action, Limit Switches
Description 12V 100mA Round Plunger 50,000 cycles SPST Through Hole-4P,6.5x4.1mm Limit Switches RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole-4P,6.5x4.1mm
Length 4.15mm
Width 6.55mm
Termination Style PC Pin
Voltage Rating 12V
Current Rating 100mA
Actuator Style Round Plunger
Operating Life 50,000 cycles
Circuit SPST
Switch Height 5.9mm
Ultra Librarian 3D Model Ultra Librarian TK-1100-A CAD Model

Description

Product Overview

The 0402CS-7N5XGLU is an advanced chip inductor designed for high-performance applications where space and efficiency are critical. Featuring a compact 0402 package, it's engineered to provide excellent inductance stability and minimal loss across a wide range of frequencies.

Features and Benefits

  • Compact Size: The 0402 package is ideal for space-constrained designs.
  • High Q Factor: Ensures efficient energy storage and minimal signal loss for enhanced performance.
  • Wide Frequency Range: Operating effectively across a broad spectrum of frequencies for versatile application.
  • Thermal Stability: Designed to maintain performance under varying temperature conditions.

Applications

  • RF Communication Devices
  • Mobile Phones
  • Bluetooth Devices
  • GPS Systems
  • Advanced Driver-Assistance Systems (ADAS)

Additional Details

This component is RoHS compliant, ensuring its suitability for environmentally responsible manufacturing processes. Its robust construction makes it an excellent choice for both consumer electronics and industrial applications.

You May Also Be Interested in

Omron
SWITCH SNAP ACTION SPDT 100MA
Lowest to $0.4456
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V / Switch SPDT Chassis Mount
Need more? Email Us
Honeywell
ENVIRONMENTALLY SEALED LIMIT SW
Need more? Email Us
Omron
SWITCH SNAP SPST-NO 250MA 100V / Switch SPST-NO Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACTION SPST-NC 30MA
Need more? Email Us
Panasonic
SWITCH SNAP ACT SPDT 100MA 125V
Need more? Email Us
Honeywell
HM HERMETICALLY SEALED BASIC SW
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 1A 125V / Switch SPDT Chassis Mount
Need more? Email Us
D2F
Omron
BUTTON SW PCB SPDT 3A 150GF 125V / Switch Snap Action N.O./N.C. SPDT Pin Plunger 3A 125VAC 30VDC 1.47N Thru-Hole PC Pins
Lowest to $0.3788

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1360 $50.3200
900+ $0.1116 $100.4400
1,390+ $0.1081 $150.2590
1,915+ $0.1046 $200.3090
2,475+ $0.1011 $250.2225
3,310+ $0.0907 $300.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess