The DS1283S+T is a real-time clock (RTC) chip manufactured by Dallas Semiconductor. This device provides a time-of-day clock/calendar with a programmable alarm and a crystal oscillator. It's designed to keep accurate time even when the main power is off, thanks to an external battery backup. The DS1283S+T is commonly used in various embedded systems and data logging applications where maintaining accurate time is critical.
Applications
- Data loggers
- Industrial control systems
- Point-of-sale (POS) terminals
- Network servers
- Embedded systems
- Medical devices
Features
- Complete real-time clock (RTC) functionality with century byte
- Automatic power-fail detect and switch circuitry
- Programmable alarm output
- Low power consumption
- BCD coded year, month, day, date, hours, minutes, and seconds
- Optional crystal oscillator (32.768 kHz)
Benefits
- Accurate timekeeping ensures data integrity in time-sensitive applications.
- Automatic power-fail detection prevents data loss during power outages.
- Programmable alarm output allows for scheduling and event triggering.
- Low power consumption extends battery life in portable devices.
- BCD coding simplifies interface with microcontrollers.
Additional Details
The DS1283S+T features an integrated oscillator compensation circuit for improved timekeeping accuracy over a wide temperature range. It operates on a supply voltage typically between 2.7V and 5.5V. The device typically uses a 32.768 kHz crystal for accurate timekeeping. It is available in an 8-pin SOIC package. The operating temperature range is usually between -40°C to +85°C. An external battery, typically a lithium coin cell, is required for backup power during power outages.