EN
  • EN
  • DE

DS1251WP-120

Part No DS1251WP-120
Manufacturer Dallas Semiconductor
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM CHIP PAR 34PCM / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Dallas Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Phantom Time Chip
Features Leap Year, NVSRAM
Memory Size 512kb
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 0.3V ~ 4.6V
Current - Timekeeping (Max) 7mA @ 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 34-PowerCap™ Module
Supplier Device Package 34-PowerCap Module
Standard Package 40 pcs
ECCN 3A991B2A
HTSUS 8542.39.0001
Win Source Part Number 869386-DS1251WP-120
Ultra Librarian 3D Model Ultra Librarian DS1251WP-120 CAD Model

Description

The DS1251WP-120 is a real-time clock (RTC) from Dallas Semiconductor.

  • Type: Phantom Time Chip with Leap Year and NVSRAM
  • Memory Size: 512kb
  • Voltage Range: 0.3V to 4.6V
  • Current Timekeeping: 7mA @ 3.3V
  • Mounting Type: Surface Mountable
  • Package: 34-PowerCap™ Module
  • Applications: Automotive Systems, Medical Devices, Industrial Automation
  • Operating Temperature: 0°C to 70°C
  • Status: Obsolete
  • Standard Package: 40 pieces

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess