EN
  • EN
  • DE

A54SX72A-PQG208M

Part No A54SX72A-PQG208M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 171 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 171 208-BFQFP
Manufacturer Microchip Technology
Series SX-A
Package Tray
Number of I/O 171
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A54SX72
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909047-A54SX72A-PQG208M
Ultra Librarian 3D Model Ultra Librarian A54SX72A-PQG208M CAD Model

Description

The A54SX72A-PQG208M is a sophisticated integrated circuit brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular product is a part of Microchip's SX-A family of Field Programmable Gate Arrays (FPGAs), which are renowned for their high performance, low power consumption, and versatility in a wide range of electronic applications.

Key Features

  • Advanced System-on-Chip (SoC) Architecture: The A54SX72A-PQG208M features a powerful SoC design that allows for the integration of soft microprocessor cores, digital signal processing (DSP) functions, and other system-level blocks for a comprehensive solution.
  • High-Density Design: With its large array of logic cells, this FPGA is capable of supporting complex digital circuits, making it ideal for high-density embedded applications.
  • Low Power Operation: Designed with power efficiency in mind, this device operates at a low power level without compromising on performance, thereby extending the battery life of portable devices and reducing heat dissipation in high-performance systems.
  • Flexible I/O: The A54SX72A-PQG208M comes with a versatile set of I/O pins that can be programmed to support a variety of interface standards, ensuring compatibility with a wide range of peripheral components.
  • Security Features: Microchip's focus on security is evident in this product, which includes features to protect against unauthorized access and intellectual property theft.
  • Packaging: The device is housed in a PQG208 package, which is known for its robustness and suitability for space-constrained applications.

Applications

The A54SX72A-PQG208M is suited for a diverse array of applications, including but not limited to automotive electronics, industrial control systems, telecommunications infrastructure, consumer electronics, and aerospace and defense projects. Its adaptability and performance characteristics make it an ideal choice for designers looking to create complex, reliable, and secure digital systems.

About Microchip Technology

Microchip Technology is a global provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, providing low-risk product development, lower total system cost, and faster time to market for thousands of diverse customer applications worldwide. They stand at the forefront of innovation, dedicated to providing products that enable their customers to create smarter, more connected, and secure designs.

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess