EN
  • EN
  • DE

ZMM55C5V6

Part No ZMM55C5V6
Manufacturer Cystech Electonics Corp.
Catalog Electronic Wholesale
Description Surface Mount Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cystech Electonics Corp.
Win Source Part Number 1283144-ZMM55C5V6
Manufacturer Homepage www.cystekec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM55C5V6 CAD Model

Description

The ZMM55C5V6 is a 5.6V Zener diode in a MiniMELF (SOD-80) package manufactured by Cystech Electronics Corp. Zener diodes are specifically designed to operate in the reverse breakdown region, providing a stable voltage reference or voltage regulation. The ZMM55C5V6 is commonly used to protect sensitive electronic components from voltage surges or to create stable voltage rails in various electronic circuits.

Applications:

  • Voltage Regulation: Provides a stable 5.6V output voltage in voltage regulator circuits.
  • Overvoltage Protection: Protects circuits from voltage spikes and surges.
  • Clipping Circuits: Used in clipping circuits to limit the voltage to a specific level.
  • Voltage Reference: Provides a stable voltage reference for measurement and control circuits.
  • Transient Voltage Suppression (TVS): Protects sensitive components from transient voltage events.

Features:

  • Zener Voltage of 5.6V: Provides a stable voltage reference at 5.6V.
  • MiniMELF (SOD-80) Package: Compact surface-mount package suitable for high-density PCB layouts.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • RoHS Compliant: Meets RoHS standards for hazardous substance reduction.
  • Glass Passivated Die Construction: Enhances reliability and performance.

Benefits:

  • Stable Voltage Regulation: Provides a reliable and stable voltage output.
  • Circuit Protection: Protects sensitive components from damage due to voltage surges.
  • Compact Size: Saves valuable board space in high-density applications.
  • High Reliability: Ensures long-term reliable operation.
  • Easy to Use: Simple to integrate into various electronic circuits.

Additional Details:

The ZMM55C5V6 Zener diode has a power dissipation rating that needs to be considered in the design. The forward voltage is typically around 0.9V. The reverse leakage current is typically in the nanoampere range. The Zener voltage tolerance is an important specification, indicating the accuracy of the Zener voltage. It is designed for automated assembly, reducing manufacturing costs. It is suitable for a wide range of electronic applications requiring stable voltage regulation or overvoltage protection.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Lowest to $2.5606
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0196 $57.7220
7,145+ $0.0162 $115.7490
10,715+ $0.0162 $173.5830
15,385+ $0.0150 $230.7750
19,235+ $0.0150 $288.5250
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 2945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess