EN
  • EN
  • DE

W48C21-02GT

Part No W48C21-02GT
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1154160-W48C21-02GT
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W48C21-02GT CAD Model

Description

The Cypress Semiconductor Corp W48C21-02GT is a high-speed CMOS static RAM (SRAM) device. It is designed for applications requiring fast access times and low power consumption. This SRAM is commonly used in cache memory, embedded systems, and other high-performance applications.

Applications:

  • Cache memory
  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • High-performance computing

Features:

  • Fast access time: Provides quick data retrieval.
  • Low power consumption: Minimizes energy usage.
  • CMOS technology: Offers high performance and low power.
  • Wide operating voltage range: Provides flexibility in system design.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved system performance: Enhances the speed and efficiency of electronic devices.
  • Extended battery life: Minimizes power consumption in portable applications.
  • Increased reliability: Ensures stable and consistent performance over time.
  • Simplified design: Makes it easy to integrate into various systems.
  • Environmental compliance: Meets regulatory requirements for hazardous substances.

Additional Details:

The W48C21-02GT SRAM has a specific memory capacity, organized as bits. The Cypress Semiconductor datasheet details the access time, operating voltage range, standby current, and other relevant parameters. Its high-speed and low-power characteristics make it a suitable choice for memory-intensive applications. The device is typically available in a standard package suitable for PCB mounting.

You May Also Be Interested in

Zilog
Need more? Email Us
Xicor Inc.
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Microchip Technology
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess