EN
  • EN
  • DE

S71PL254JC0BAWTB0

Part No S71PL254JC0BAWTB0
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description Specialty Memory Circuit PBGA84
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
RoHS Compliant
Win Source Part Number 1019146-S71PL254JC0BAWTB0
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S71PL254JC0BAWTB0 CAD Model

Description

The S71PL254JC0BAWTB0 is a 256 Mbit (32 MB) NOR flash memory device manufactured by Cypress Semiconductor Corp. Designed for embedded systems requiring reliable, high-density storage and fast access times, this memory chip is part of the S71PL family, offering performance and data integrity.

Applications

  • Embedded Systems: Ideal for storing boot code, application code, and critical data in embedded systems.
  • Networking Equipment: Used in routers, switches, and other network devices to store firmware and configuration parameters.
  • Automotive Systems: Found in automotive applications for storing firmware updates, maps, and other data.
  • Industrial Control Systems: Used in industrial control systems for storing program code and configuration settings.
  • Consumer Electronics: Integrated into consumer devices like set-top boxes, digital TVs, and gaming consoles.

Features

  • Density: 256 Mbit (32 MB) of flash memory.
  • Organization: Organized as 16M x 16 bits.
  • Voltage: Operates at 3.0V.
  • Interface: Supports a 16-bit parallel interface.
  • Burst Mode: Supports burst mode operations for faster read performance.
  • Sector Protection: Includes sector protection features to prevent accidental or unauthorized erasure or programming.
  • Erase Suspend/Resume: Allows the erase operation to be suspended and resumed.
  • Program Suspend/Resume: Allows the program operation to be suspended and resumed.
  • Operating Temperature: Industrial temperature range (-40°C to +85°C).
  • Package: Available in a TFBGA (Thin Fine-Pitch Ball Grid Array) package.

Benefits

  • High Performance: Provides fast read access times, enabling quick boot-up and efficient application execution.
  • Reliable Data Storage: Offers robust data retention and high endurance, ensuring long-term data integrity.
  • Low Power Consumption: Designed for low power operation, which extends battery life in portable applications.
  • Flexible Architecture: Supports multiple operating modes and configurations, providing flexibility in system design.
  • Enhanced Security: Sector protection features prevent unauthorized access and modification of critical data.
  • Wide Operating Temperature: Suitable for use in harsh environments with extreme temperatures.

Additional Details

The S71PL254JC0BAWTB0 utilizes advanced flash memory technology for high density and performance. It supports various commands for reading, writing, and erasing data. The device also features power management capabilities to minimize power consumption. The TFBGA package provides good thermal performance and is optimized for surface mount assembly.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess