EN
  • EN
  • DE

ZXMN3B01F

Part No ZXMN3B01F
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 30V N-CHANNEL ENHANCEMENT MODE MOSFET 2.5V GATE DRIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283449-ZXMN3B01F
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Power Management
Ultra Librarian 3D Model Ultra Librarian ZXMN3B01F CAD Model

Description

The ZXMN3B01F is a 30V N-Channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor). It is designed for low voltage, high-speed switching applications such as power management, load switching, and DC-DC converters.

Applications:

  • Load Switching
  • Power Management
  • DC-DC Converters
  • Backlighting
  • Motor Control

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses.
  • Low Gate Threshold Voltage (VGS(th)): Enables operation at low voltage levels.
  • Fast Switching Speed
  • Surface Mount Package
  • Avalanche Rated

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency in power conversion applications.
  • Low Voltage Operation: Suitable for battery-powered and low-voltage systems.
  • Fast Switching: Enables high-frequency operation, reducing the size of passive components.
  • Compact Design: Surface mount package allows for smaller and more compact designs.
  • Robust Performance: Avalanche rating ensures reliable operation under transient conditions.

Additional Details:

The ZXMN3B01F is fabricated using advanced trench MOSFET technology, which results in a low on-resistance and fast switching speed. The low gate threshold voltage allows the MOSFET to be driven directly from low-voltage logic circuits. The surface mount package provides excellent thermal performance and is suitable for automated assembly. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage. The MOSFET is designed to minimize gate charge, which further improves switching speed and efficiency.

The ZXMN3B01F is a popular choice for designers looking for a high-performance, low-voltage MOSFET for switching applications.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4435 $59.8725
320+ $0.3638 $116.4160
495+ $0.3523 $174.3885
680+ $0.3407 $231.6760
880+ $0.3292 $289.6960
1,175+ $0.2957 $347.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess