The PALCE26V12H-20PC, manufactured by Cypress Semiconductor Corp, is a high-performance, Electrically Erasable Programmable Logic Device (EEPLD) designed for implementing custom logic functions. It offers a versatile and efficient solution for a wide range of digital applications. As part of the PALCE family, it is known for its ability to replace discrete logic components, reducing board space and improving overall system performance.
Applications
- Address Decoding: Used in memory systems to decode addresses and select specific memory locations, optimizing memory access times.
- Peripheral Control: Implemented in embedded systems to control the operation of peripheral devices such as timers, UARTs, and ADCs.
- State Machine Implementation: Employed to design and implement complex state machines for controlling sequential logic circuits.
- Data Routing and Multiplexing: Used to route data signals between different parts of a digital system or to multiplex multiple data sources onto a single output.
- Timing Control: Utilized to generate and control precise timing signals for various digital circuits, ensuring proper synchronization and operation.
Features
- High-Speed Performance: Offers a propagation delay of 20ns, enabling fast and efficient operation in high-speed digital systems.
- Programmable Architecture: Allows designers to implement custom logic functions by programming the internal logic array, providing design flexibility.
- 26 Inputs and 12 Outputs: Provides a large number of inputs and outputs for implementing complex logic designs, offering versatility for various applications.
- Output Polarity Control: Each output can be individually programmed for either active-high or active-low polarity, providing additional flexibility in system design.
- TTL Compatibility: Compatible with standard TTL logic levels, ensuring seamless integration with other TTL-based components in the system.
- Electrically Erasable: Allows for reprogramming and reuse, making it suitable for prototyping and iterative design processes.
Benefits
- Increased Design Flexibility: Programmable logic allows for easy modification and customization of logic functions, reducing the need for hardware redesign.
- Reduced Component Count: Integrates multiple logic functions into a single chip, reducing board space and cost.
- Improved System Performance: High-speed operation enables faster system performance and improved overall efficiency.
- Simplified Design Process: Simplifies the design process by allowing designers to implement complex logic functions using a single device.
- Enhanced Reliability: Reduces the number of interconnections and components, leading to improved system reliability.
The PALCE26V12H-20PC typically comes in a 28-pin DIP (Dual In-line Package) or surface-mount package. Its combination of high performance, programmable features, and electrical erasability makes it a popular choice for a wide range of digital logic applications, from simple glue logic to complex state machine implementations.