EN
  • EN
  • DE

PAL22V10-30LMB

Part No PAL22V10-30LMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (O - R)
Description PAL22V10-30LMB Cy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083857-PAL22V10-30LMB
Categories OEM Parts(O-R)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL22V10-30LMB CAD Model

Description

The PAL22V10-30LMB is a Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. It is a versatile and widely used device for implementing custom logic functions in various digital systems. The '22V10' designation indicates a specific architecture featuring 22 inputs and 10 outputs, each of which can be configured as either active high or active low. The '-30' typically refers to the propagation delay, indicating a relatively fast version. The 'LMB' likely refers to the package type.

Applications

  • Address decoding: Used in memory systems to decode address lines and select specific memory locations.
  • Peripheral control: Implemented in interfacing with peripherals such as UARTs, timers, and other I/O devices.
  • State machine implementation: Employed in designing sequential logic circuits and control systems.
  • Data encryption and decryption: Used in implementing custom encryption algorithms.
  • Bus arbitration: Utilized in resolving conflicts between multiple devices attempting to access a shared bus.

Features

  • Programmable AND array: Allows users to configure the device to implement custom logic functions.
  • Configurable outputs: Each output can be independently configured as either active high or active low.
  • Input/output cells with feedback: Provides flexibility in implementing complex logic functions.
  • Fast propagation delay: The '-30' designation indicates a relatively fast version, suitable for high-speed applications.
  • TTL compatible inputs and outputs: Interfaces easily with other TTL logic devices.

Benefits

  • Flexibility: Enables the implementation of complex logic functions with a single device.
  • High performance: Provides fast operation for demanding applications.
  • Reduced component count: Consolidates multiple logic gates into a single chip, simplifying system design and reducing board space.
  • Customizable logic: Allows designers to tailor the device to their specific application requirements.
  • Simplified design: Reduces design complexity compared to discrete logic implementations.

Additional Details

The PAL22V10-30LMB typically comes in a plastic leaded chip carrier (PLCC) or other similar package. Detailed specifications include propagation delay, power dissipation, input/output voltage levels, and operating temperature range. The internal architecture consists of a programmable AND array followed by a fixed OR array with output macrocells. These macrocells allow for configuring each output as either registered or combinatorial, and active high or active low. Programming is typically done using specialized PAL programmers, and the device is often UV erasable or electrically erasable, allowing for reprogramming.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess