EN
  • EN
  • DE

MT58K256M32JA-100:A

Part No MT58K256M32JA-100:A
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 988989-MT58K256M32JA-100:A
Ultra Librarian 3D Model Ultra Librarian MT58K256M32JA-100:A CAD Model

Description

The MT58K256M32JA-100:A is a high-performance synchronous dynamic random-access memory (SDRAM) module manufactured by Micron Technology Inc. This module is designed for applications requiring high bandwidth and low latency, such as graphics processing, networking, and high-performance computing.

Applications

  • Graphics Cards: Used as video memory for storing textures, frame buffers, and other graphical data.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet buffering and high-speed data transfer.
  • High-Performance Computing: Integrated into servers and workstations for demanding computational tasks.
  • Industrial Automation: Utilized in control systems and data acquisition equipment for real-time processing.
  • Embedded Systems: Applied in various embedded applications requiring high-speed memory access.

Features

  • 256Mb Density: Provides ample memory capacity for demanding applications.
  • 32-Bit Data Bus: Enables high-speed data transfer.
  • SDRAM Technology: Synchronous operation for improved performance.
  • 100MHz Clock Rate: Supports high-speed memory access.
  • Low Power Consumption: Designed for energy-efficient operation.
  • JEDEC Standard: Compliant with industry standards for compatibility.

Benefits

  • High Bandwidth: Fast data transfer rates for demanding applications.
  • Low Latency: Minimizes delays for improved system responsiveness.
  • Reliable Operation: Robust design ensures stable and reliable performance.
  • Energy Efficiency: Low power consumption reduces overall system power requirements.
  • Easy Integration: JEDEC standard compliance simplifies system integration.
  • Enhanced Performance: Improves overall system performance and responsiveness.

Additional Details

The MT58K256M32JA-100:A SDRAM module operates at a clock frequency of 100MHz and supports various operating modes, including burst read and write operations. It features a 32-bit data bus, allowing for high-speed data transfer. The module is designed for low power consumption, making it suitable for battery-powered devices. Key specifications include the operating voltage, refresh rate, and operating temperature range. The module is packaged in a standard FBGA (Fine-Pitch Ball Grid Array) package for easy surface mounting. Micron's SDRAM modules are known for their reliability and performance, making them a popular choice for a wide range of applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1818 $69.5454
6+ $19.0210 $114.1260
9+ $18.4266 $165.8394
12+ $17.8322 $213.9864
15+ $17.2378 $258.5670
20+ $15.4546 $309.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess