EN
  • EN
  • DE

PALCE22V10B-15JC

Part No PALCE22V10B-15JC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083872-PALCE22V10B-15JC
Categories OEM Parts(O-R)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALCE22V10B-15JC CAD Model

Description

The PALCE22V10B-15JC is a high-performance Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. This device is part of the PALCE22V10 family and offers a versatile solution for implementing custom logic functions. It is commonly used in a variety of digital systems to perform tasks such as address decoding, peripheral control, and state machine implementation.

Applications

  • Address Decoding: Used in memory systems to select specific memory locations based on address inputs.
  • Peripheral Control: Used to interface with and control various peripheral devices such as sensors, actuators, and communication interfaces.
  • State Machines: Implemented to control the sequence of operations in digital systems, ensuring proper timing and coordination.
  • Data Encryption/Decryption: Used in security systems to encode and decode sensitive data, protecting it from unauthorized access.
  • Industrial Automation: Integrated into control systems for industrial machinery and equipment, providing custom logic for specific automation tasks.

Features

  • High Speed: Offers a propagation delay of 15ns, ensuring fast operation in demanding applications.
  • Flexible I/O Configuration: Provides ten dedicated output pins and twelve input pins, allowing for flexible configuration of logic functions.
  • Programmable Output Polarity: The polarity of each output can be programmed, enabling either active-high or active-low operation.
  • Output Registers: Contains ten output registers with feedback paths, allowing for complex sequential logic implementation.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices and energy-efficient systems.

Benefits

  • Custom Logic Implementation: Enables designers to implement custom logic functions tailored to their specific application requirements.
  • Reduced Component Count: Integrates multiple logic gates and functions into a single device, reducing the overall component count and board space.
  • Simplified Design Process: Simplifies the design process by providing a programmable platform for implementing complex logic functions.
  • Improved System Performance: Enhances system performance by reducing propagation delays and improving signal timing.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing custom logic compared to discrete logic components.

Additional Details

The PALCE22V10B-15JC is typically programmed using industry-standard PAL programmers and programming software. It is commonly available in a ceramic dual in-line package (CERDIP), as suggested by the 'JC' suffix. The 'B' in the part number indicates a specific revision or version of the device. Its versatile architecture and programmable features make it a valuable component in various digital system designs, offering flexibility and performance.

You May Also Be Interested in

Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess