EN
  • EN
  • DE

MB9AF005PMC-G-SNE2

Part No MB9AF005PMC-G-SNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - series Microcontroller IC - - - -
Manufacturer Cypress Semiconductor Corp
Package Tray
Part Status Obsolete
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883028-MB9AF005PMC-G-SNE2
Ultra Librarian 3D Model Ultra Librarian MB9AF005PMC-G-SNE2 CAD Model

Description

The MB9AF005PMC-G-SNE2 is a microcontroller from the Cypress Semiconductor Traveo family. It is based on the ARM Cortex-M4F core and designed for automotive applications requiring advanced features and robust performance.

Applications

  • Automotive Body Control: Suitable for body control modules (BCM) managing lighting, wipers, and door locks.
  • Automotive Instrument Clusters: Ideal for designing advanced and feature-rich instrument clusters.
  • Automotive Human-Machine Interface (HMI): Used in infotainment systems and other HMI applications.

Features

  • CPU Core: ARM Cortex-M4F core with floating-point unit for high-performance processing.
  • Memory: Integrated Flash memory for program storage and SRAM for data.
  • Timers: Multiple general-purpose timers and advanced timer functions for precise control.
  • Communication Interfaces: CAN, LIN, UART, SPI, and I2C interfaces for automotive networking and communication.
  • Analog Peripherals: Analog-to-digital converters (ADCs) and comparators for sensor interfacing.
  • Security Features: Hardware security module (HSM) for secure boot and data protection.
  • I/O Ports: General-purpose input/output (GPIO) pins for flexible connectivity.
  • Temperature Range: Wide operating temperature range suitable for automotive environments.

Benefits

  • High Performance: Enables complex control algorithms and advanced graphical interfaces.
  • Automotive Networking: Supports CAN and LIN protocols for seamless integration into automotive networks.
  • Enhanced Security: Protects against unauthorized access and tampering.
  • Flexible Connectivity: Offers various communication interfaces for connecting to different sensors and devices.
  • Robust Design: Designed to withstand harsh automotive environments.
  • Reduced System Cost: Integration of various peripherals reduces the need for external components.

Additional Details

The MB9AF005PMC-G-SNE2 is designed to meet stringent automotive quality standards. It is available in various package options to suit different application requirements. Detailed technical specifications, including memory sizes, clock speeds, and I/O configurations, can be found in the product datasheet.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess