EN
  • EN
  • DE

MP86934GLT-Z

Part No MP86934GLT-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 25A 21TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Output Configuration Half Bridge
Applications General Purpose
Interface Analog, Logic, PWM
Load Type Inductive, Capacitive, Resistive
Technology DrMOS, Power MOSFET
Current - Output / Channel 25A
Current - Peak Output 25A
Voltage - Supply 4.5V ~ 16V
Voltage - Load 4.5V ~ 16V
Operating Temperature -40°C ~ 125°C (TJ)
Fault Protection Current Limiting, Over Current, Over Temperature, UVLO
Mounting Type Surface Mount
Package / Case 21-PowerWFQFN
Supplier Device Package 21-TQFN (3x4)
Ultra Librarian 3D Model Ultra Librarian MP86934GLT-Z CAD Model

Description

The MP86934GLT-Z is a full half-bridge driver designed for general-purpose applications.

  • Input Voltage Range: 4.5V to 16V
  • Output Current: Up to 25A per channel
  • Package: 21-TQFN

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3845 $61.9225
10+ $10.1617 $101.6170
16+ $9.8441 $157.5056
21+ $9.5266 $200.0586
28+ $9.2090 $257.8520
37+ $8.2564 $305.4868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess