EN
  • EN
  • DE

B72220S141K101

Part No B72220S141K101
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case DIP
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752161-B72220S141K101
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B72220S141K101 CAD Model

Description

The B72220S141K101 is a metal oxide varistor (MOV) manufactured by EPCOS (TDK). MOVs are critical components used for transient voltage suppression (TVS), effectively safeguarding sensitive electronic circuits from damaging voltage surges and spikes caused by events like lightning, electrostatic discharge (ESD), or inductive switching.

Applications:

  • Power Supplies: Essential for protecting power supplies from voltage surges and transients originating from the AC line or internal switching activity.
  • Consumer Electronics: Found in devices such as televisions, computers, and audio equipment to guard against ESD and power line disturbances.
  • Industrial Equipment: Protects programmable logic controllers (PLCs), motor drives, and other industrial automation equipment from voltage transients that can cause malfunctions or damage.
  • Telecommunications Equipment: Safeguards telephone exchanges, network routers, and other telecommunications infrastructure from lightning strikes and power surges.
  • Automotive Electronics: Protects sensitive electronic control units (ECUs) in automobiles from voltage spikes generated by the vehicle's electrical system.

Features:

  • High Surge Current Handling Capability: Designed to safely divert high surge currents away from protected circuits.
  • Fast Response Time: Reacts almost instantaneously to voltage transients, providing rapid protection.
  • Wide Operating Voltage Range: Suitable for use in a variety of applications with different voltage requirements.
  • Compact Size: Allows for easy integration into space-constrained electronic designs.
  • RoHS Compliance: Manufactured in compliance with the Restriction of Hazardous Substances directive, minimizing environmental impact.

Benefits:

  • Protection from Voltage Surges: Prevents damage to sensitive electronic components caused by voltage transients.
  • Increased System Reliability: Improves the overall reliability and uptime of electronic systems.
  • Reduced Downtime: Minimizes downtime associated with component failures due to voltage surges.
  • Extended Equipment Lifespan: Prolongs the operational life of electronic equipment.
  • Cost-Effective Surge Protection: Provides a relatively inexpensive means of protecting valuable electronic assets.

Additional Details:

The B72220S141K101 MOV is characterized by its key parameters, including varistor voltage, maximum surge current, and energy absorption capability. The varistor voltage is the voltage at which the MOV begins to conduct significant current and clamp the voltage. The surge current rating specifies the maximum current that the MOV can withstand without damage. The energy absorption capability defines the amount of energy the MOV can absorb during a transient event.

The MOV functions by exhibiting a high resistance at normal operating voltages, effectively acting as an open circuit. When a voltage surge occurs, the MOV's resistance rapidly decreases, diverting the surge current through the MOV and clamping the voltage across the protected circuit to a safe level. This clamping action prevents the voltage from exceeding the voltage tolerance of sensitive components.

EPCOS (TDK) is a leading global manufacturer of MOVs, offering a comprehensive portfolio of products for diverse surge protection applications. Their MOVs are known for their robust performance, high reliability, and long-term stability.

You May Also Be Interested in

Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
Lowest to $0.0277
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2301 $50.6220
530+ $0.1888 $100.0640
825+ $0.1829 $150.8925
1,130+ $0.1770 $200.0100
1,465+ $0.1711 $250.6615
1,960+ $0.1534 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess