The MB91F061BSPMC1-GSE1 is a 32-bit microcontroller manufactured by Cypress Semiconductor (now Infineon Technologies). It belongs to the F²MC-16LX Family of microcontrollers known for their robust performance and low power consumption. This microcontroller is designed for embedded control applications, offering a balance of processing power and energy efficiency.
Applications
- Automotive control systems
- Industrial automation
- Motor control
- Home appliances
- Power tools
Features
- CPU Core: 32-bit F²MC-16LX CPU.
- Clock Speed: Operates at a clock frequency of up to 40 MHz.
- Memory: Includes Flash memory for program storage and SRAM for data storage. The exact memory sizes vary depending on the specific model, but typically includes at least 128KB of Flash and 8KB of SRAM.
- Timers: Multiple general-purpose timers and PWM timers are available for timing control and pulse-width modulation.
- Communication Interfaces: Supports various communication interfaces such as UART, SPI, and I2C for serial communication with other devices.
- ADC: Integrated Analog-to-Digital Converter (ADC) for converting analog signals to digital values.
- I/O Ports: General-purpose input/output (GPIO) ports for interfacing with external devices.
- Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
- Operating Voltage: Typically operates at a voltage range of 3V to 5.5V.
Benefits
- High Performance: 32-bit CPU core delivers high processing performance for demanding applications.
- Versatile Peripherals: Wide range of integrated peripherals reduces the need for external components, saving cost and board space.
- Low Power: Low power consumption extends battery life in portable applications.
- Robust Design: Designed for harsh environments, ensuring reliable operation in industrial and automotive applications.
- Easy Development: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.
Additional Details
The MB91F061BSPMC1-GSE1 microcontroller typically comes in a surface-mount package. It includes features like a watchdog timer for system monitoring and reset, and power-on reset (POR) circuitry for reliable startup. The on-chip debug interface allows for easy debugging and programming. The combination of performance, peripherals, and low power consumption makes it a suitable choice for a wide variety of embedded control applications.