EN
  • EN
  • DE

RCD-24-0.35/PL/A-R

Part No RCD-24-0.35/PL/A-R
Manufacturer Recom Power
Catalog Board Mount LED Drivers
Description LED SUPPLY CC BUCK 2-35V 350MA / AC/DC LED Power Supply 12.25W Single 6-Pin SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Recom Power
Series LIGHTLINE RCD-24-PL
Type Constant Current
Topology Buck
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 36V
Voltage - Output 2 ~ 35 V
Current - Output (Maximum) 350mA
Power (Watts) 12W
Dimming Analog, PWM
Features Remote On/Off, OTP, SCP
Operating Temperature Range -40°C ~ 85°C
Efficiency 96%
Mounting SMD
Package 6-SMD
Dimension 1.22" L x 0.45" W x 0.26" H (31.0mm x 11.4mm x 6.6mm)
Packaging Reel package
Approvals EN
Weight 0.004 lb (1.81g)
Win Source Part Number 793055-RCD-24-0.35/PL/A-R
Popularity Medium
Supply and Demand Status Limited
Family Name RCD-24-0.35/PL
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian RCD-24-0.35/PL/A-R CAD Model

Description

The Recom Power constant current 793055-RCD-24-0.35/PL/A-R is a buck topology converter that can provide an output voltage of 2~35V and a maximum output power of 12W. It has a voltage input range of 4.5V to 36V and can supply a maximum output current of 350mA.

  • Output Voltage: 2~35V
  • Maximum Output Power: 12W
  • Input Voltage Range: 4.5V to 36V
  • Maximum Output Current: 350mA
  • Features: Remote on/off, OTP, SCP
  • Efficiency: 96%
  • Temperature Range: -40°C to 85°C
  • Applications: Power supplies - board mount
  • Package: 6-SMD
  • Approvals: EN
  • RoHS3 Compliant: Yes
  • ECCN: EAR99
  • Supply and Demand Status: Limited

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess