EN
  • EN
  • DE

52437-2091

Part No 52437-2091
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1187922-52437-2091
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 52437-2091 CAD Model

Description

The Molex 52437-2091 is a Micro-Lock Plus Wire-to-Board Connector. This connector is designed to provide a secure and reliable connection between wires and a printed circuit board (PCB). It is part of Molex's Micro-Lock Plus series, which features a positive locking mechanism, small size, and robust construction, making it suitable for a wide range of applications where space is limited and reliable connections are crucial.

Applications

  • Consumer Electronics: Used in devices such as smartphones, tablets, and digital cameras for internal connections.
  • Industrial Equipment: Employed in control panels, sensors, and other industrial devices where reliability is critical.
  • Automotive Applications: Integrated into automotive electronics, such as sensors and control modules.
  • Medical Devices: Used in medical equipment for connecting various components within the device.
  • Robotics: Connects sensors, actuators, and control systems in robotic applications.

Features

  • Positive Locking Mechanism: Ensures a secure connection that prevents accidental disconnections.
  • Compact Size: The small form factor makes it suitable for high-density applications where space is limited.
  • High Reliability: Designed to withstand vibration, shock, and temperature variations.
  • Wire-to-Board Connection: Provides a direct connection between wires and a PCB.
  • Durable Construction: Made from high-quality materials for long-lasting performance.

Benefits

  • Improved Connection Reliability: The positive locking mechanism ensures a secure and stable connection.
  • Space Savings: The compact size allows for efficient use of PCB space.
  • Reduced Downtime: Reliable connections minimize the risk of system failures.
  • Easy Installation: Designed for simple and straightforward assembly.
  • Long Service Life: Durable construction ensures long-term performance.

Additional Details

The 52437-2091 typically has a pitch of 1.25mm, which is the distance between the center of one contact to the center of the next. It supports a specific wire gauge range, usually between 26 and 30 AWG. The connector housing is made from a high-temperature thermoplastic material that is resistant to soldering temperatures. The contacts are made from a copper alloy with tin plating to provide good conductivity and corrosion resistance. It is RoHS compliant, indicating that it meets environmental standards for the restriction of hazardous substances. The voltage rating is typically around 50V, and the current rating is approximately 1.5A per contact. Molex Micro-Lock Plus connectors are designed for automated assembly processes, helping to reduce manufacturing costs and improve production efficiency.

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
GE Critical Power
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess