EN
  • EN
  • DE

CYPD1132-16SXQT

Part No CYPD1132-16SXQT
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 32BIT 32KB FLASH 16SOIC / Low Speed/Full Speed/High Speed/Super Speed USB Type-C Port Controller T/R 16-Pin SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series EZ-PD CCG1
Packaging Reel package
Applications USB Type C
Core Processor ARM Cortex-M0
Program Memory Type FLASH (32 kB)
RAM Size 4K x 8
Interface I2C, SPI, UART/USART, USB
Number of I/O 11
Operating Supply Voltage 1.71 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772206-CYPD1132-16SXQT
Popularity Medium
Supply and Demand Status Limited
Family Name CYPD1132-16SXQT
ECCN 3A991.a.3
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CYPD1132-16SXQT CAD Model

Description

The Cypress Semiconductor Corp CYPD1132-16SXQT is a medium-popularity component with limited supply and demand status.

  • Series: EZ-PD CCG1
  • Package: 16-SOIC (0.154", 3.90mm Width)
  • Temperature Range: -40°C to 105°C (TA)
  • Core Processor: ARM Cortex-M0
  • Operating Supply Voltage: 1.71 V ~ 5.5 V
  • Interface: I2C, SPI, UART/USART, USB
  • Program Memory Type: FLASH (32 kB)
  • RAM Size: 4K x 8
  • ECCN: 3A991.a.3
  • Obsolete: Yes
  • Estimated EOL Date: Unknown

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
TPM /
Lowest to $8.7314
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Microchip Technology
SRAM /
Lowest to $6.8609
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess