EN
  • EN
  • DE

CY8CMBR2016-24LQXI

Part No CY8CMBR2016-24LQXI
Manufacturer Cypress Semiconductor Corp
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description CapSense® Express™ 16 Button Matrix Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Cypress Semiconductor Corp
Series CapSense Express
Packaging Tray
Type Buttons
Proximity Detection No
Number of Inputs Up to 16
LED Driver Channels Up to 16
Operating Supply Voltage 1.71 V ~ 5.5 V
Operating Supply Current 3.3mA
Operating Temperature Range -40°C ~ 85°C
Package 48-UFQFN Exposed Pad
Manufacturer Package 48-QFN (6x6)
Win Source Part Number 1165895-CY8CMBR2016-24LQXI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY8CMBR2016
Introduction Date June 23, 2011
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CY8CMBR2016-24LQXI CAD Model

Description

The Cypress Semiconductor Corp CY8CMBR2016-24LQXI is from the CapSense Express series and is a type of button.

  • Number of Inputs: Up to 16
  • LED Driver Channels: Up to 16
  • Operating Temperature Range: -40°C ~ 85°C
  • Operating Supply Voltage: 1.71 V ~ 5.5 V
  • Package Type: 48-UFQFN Exposed Pad
  • Proximity Detection: No
  • Resolution: -
  • Family Name: CY8CMBR2016
  • Package Type: 48-QFN (6x6)
  • Operating Supply Current: 3.3mA
  • Popularity: Medium
  • Supply and Demand: Limited
  • Alternative Part: CY8CMBR2016-24LQXIT
  • Estimated EOL Date: 2027

You May Also Be Interested in

Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Atmel
Lowest to $2.2834
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9025 $50.7325
32+ $3.2021 $102.4672
49+ $3.1020 $151.9980
67+ $3.0020 $201.1340
87+ $2.9019 $252.4653
116+ $2.6017 $301.7972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,553 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess