EN
  • EN
  • DE

MM912G634CM1AE

Part No MM912G634CM1AE
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers - Application Specific
Description Integrated S12 Based Relay Driver with LIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1224756-MM912G634CM1AE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM912G634CM1AE CAD Model

Description

The MM912G634CM1AE is an integrated multi-chip module designed for automotive body control applications, manufactured by NXP Semiconductors (formerly Freescale). It integrates a microcontroller, transceivers, and other functionalities into a single package, offering a compact and efficient solution for managing various vehicle functions.

Applications:

  • Automotive Body Control Modules (BCM): Managing door locks, windows, lighting, and other body-related functions.
  • Remote Keyless Entry (RKE) Systems: Implementing secure entry and vehicle control.
  • Tire Pressure Monitoring Systems (TPMS): Receiving and processing data from tire pressure sensors.
  • Immobilizer Systems: Enhancing vehicle security by preventing unauthorized engine starts.
  • Automotive Gateway Modules: Facilitating communication between different in-vehicle networks.

Features:

  • Integrated Microcontroller: Embedded microcontroller for processing data and controlling peripherals.
  • Transceivers: On-chip transceivers for communication with other vehicle modules.
  • Multiple Communication Interfaces: Supports various communication protocols like CAN, LIN, and UART.
  • Analog-to-Digital Converter (ADC): Converts analog sensor signals to digital data for processing.
  • Digital I/O Pins: Configurable digital input/output pins for controlling external devices.
  • Timers and Counters: Used for timing events, generating PWM signals, and other control functions.
  • Non-Volatile Memory (NVM): Stores configuration data and other persistent information.
  • Security Features: Implements security mechanisms to protect against unauthorized access and tampering.

Benefits:

  • Reduced System Cost: Integration of multiple functions into a single module reduces overall system cost.
  • Smaller Footprint: Compact package size simplifies board layout and reduces PCB area.
  • Improved Reliability: Integration reduces the number of discrete components, improving system reliability.
  • Enhanced Performance: Optimized architecture and integration provide improved performance compared to discrete solutions.
  • Simplified Design: Integrated solution simplifies the design process and reduces development time.
  • Increased Security: Security features protect against unauthorized access and tampering.

Additional Details:

The MM912G634CM1AE is designed to operate in harsh automotive environments, withstanding extreme temperatures and vibrations. It complies with automotive safety standards and is qualified for automotive applications. The device supports various power saving modes to minimize power consumption when the vehicle is idle. It's a robust and reliable solution for demanding automotive body control applications. Specific details about the microcontroller core, memory size, and communication protocol versions will vary; consult the official NXP datasheet for complete specifications.

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us
Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9942 $59.9652
15+ $8.2005 $123.0075
22+ $7.9441 $174.7702
31+ $7.6888 $238.3528
39+ $7.4324 $289.8636
53+ $6.6632 $353.1496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess