EN
  • EN
  • DE

CY8C20045-24LKXIT

Part No CY8C20045-24LKXIT
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC CAPSENSE 8K FLASH 16 QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Manufacturer Cypress Semiconductor Corp
Package Reel - TR
Core Processor M8C
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-UFQFN
Case / Package 16-QFN (3x3)
Family Name CY8C20045
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2015-CY8C20045-24LKXITTR, 2015-CY8C20045-24LKXITCT, 2015-CY8C20045-24LKXITDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916514-CY8C20045-24LKXIT
Ultra Librarian 3D Model Ultra Librarian CY8C20045-24LKXIT CAD Model

Description

The CY8C20045-24LKXIT is an integrated circuit manufactured by Cypress Semiconductor Corp.

  • Family: CY8C20045
  • Package: 16-UFQFN
  • Mounting Type: Surface-Mounted
  • Operating Temperature: -40°C to 85°C (TA)
  • REACH: Unaffected
  • ECCN: EAR99
  • Popularity: High
  • Supply and Demand: Balance
  • Package Quantity: 2500
  • MSL: 3 (168 hours)
  • Estimated Production Lead Time: 27 weeks

You May Also Be Interested in

Microchip Technology
SRAM /
Lowest to $6.8609
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0217 $61.3020
140+ $0.8385 $117.3900
215+ $0.8122 $174.6230
295+ $0.7860 $231.8700
385+ $0.7598 $292.5230
510+ $0.6812 $347.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess