EN
  • EN
  • DE

TB0720M-13-F

Part No TB0720M-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Thyristors
Description THYRISTOR PROTECT BIDIR 50A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Breakover 88V
Voltage - Off State 65V
Voltage - On State 3.5V
Current - Peak Pulse (8/20μs) 250A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 140pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1105518-TB0720M-13-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB0720M-13-F CAD Model

Description

Introducing the TB0720M-13-F: A High-Performance Schottky Barrier Rectifier from Diodes Incorporated

Diodes Incorporated presents the TB0720M-13-F, a cutting-edge Schottky barrier rectifier designed for applications where efficiency, reliability, and compact size are of utmost importance. This rectifier is a perfect fit for a wide range of electronic devices, offering a seamless solution for voltage clamping and rectification needs in various circuits.

Key Features:

  • Low Forward Voltage Drop: The TB0720M-13-F boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation. This feature is particularly beneficial in applications where power conservation is critical.
  • High Surge Capability: With a high surge current capability, this device can withstand transient overcurrent conditions, ensuring the protection and longevity of the electronic components it serves.
  • Guard Ring Die Construction: The guard ring die construction provides a robust safeguard against potential overvoltage events, offering an additional layer of security for sensitive circuits.
  • Thermal Performance: The TB0720M-13-F is designed with superior thermal performance in mind, allowing it to operate effectively over a wide temperature range without compromising on reliability or longevity.

Applications:

The versatility of the TB0720M-13-F makes it an ideal choice for various applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes
  • Reverse battery protection

Package and Compliance:

The TB0720M-13-F comes in a robust and compact SMB package, ensuring it can be easily integrated into space-constrained designs. It also complies with RoHS and Green standards, reflecting Diodes Incorporated's commitment to environmental sustainability.

In summary, the TB0720M-13-F from Diodes Incorporated is a high-quality Schottky barrier rectifier that offers a mix of efficiency, reliability, and compactness. Its advanced features make it an excellent choice for designers looking to enhance their power management systems across various electronic applications.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4199 $58.7860
340+ $0.3446 $117.1640
520+ $0.3338 $173.5760
720+ $0.3231 $232.6320
925+ $0.3122 $288.7850
1,240+ $0.2800 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess