The CY7C66013-PVC is a USB 2.0 Hub Controller from Cypress Semiconductor. This chip is designed to expand the USB connectivity of a host system by providing multiple downstream USB ports. It complies with the USB 2.0 specification, ensuring compatibility with a wide range of USB devices.
Applications
- Desktop and laptop computers.
- USB hubs and docking stations.
- Embedded systems requiring multiple USB ports.
- Industrial control systems with USB interfaces.
- Automotive infotainment systems.
Features
- Compliant with USB 2.0 specification.
- Supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) USB devices.
- Integrated transaction translator (TT) for optimal performance.
- Four downstream USB ports.
- Over-current detection and protection for each downstream port.
- Individual or ganged power switching options for downstream ports.
- Supports bus-powered and self-powered operation.
- Integrated USB transceiver.
- Small form factor packaging.
Benefits
- Expanded USB connectivity for increased device support.
- Improved system performance with high-speed data transfer rates.
- Enhanced reliability with over-current protection.
- Increased flexibility with individual or ganged power switching.
- Reduced board space requirements with integrated components.
- Lower power consumption for energy-efficient operation.
- Simplified system design with easy-to-use interface.
Additional Details
The CY7C66013-PVC features an integrated transaction translator (TT), which optimizes the data transfer between high-speed and low/full-speed USB devices connected to the hub. Each downstream port has its own over-current detection circuit to protect the hub and connected devices from damage. The hub can be configured for either bus-powered or self-powered operation, depending on the application requirements. The operating voltage typically ranges from 3.3V to 5V. This device is designed to provide a robust and reliable USB connectivity solution for a variety of applications.