EN
  • EN
  • DE

CY7C63513-PVXC

Part No CY7C63513-PVXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 8K USB LS PERIPH 48SSOP / MCU 8-bit M8C RISC 8KB EPROM 5V 48-Pin SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series M8
Packaging Tube
Part Status Obsolete(EOL)
Applications USB Microcontroller
Core Processor M8B
Program Memory Type OTP (8 kB)
Controller Series CY7C635xx
RAM Size 256 x 8
Interface PS/2, USB
Number of I/O 40
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 772158-CY7C63513-PVXC
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C63513
Introduction Date July 18, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7C63513-PVXC CAD Model

Description

The CY7C63513-PVXC is a USB Microcontroller manufactured by Cypress Semiconductor Corp.

  • Series: M8
  • Package: 48-BSSOP (0.295", 7.50mm Width)
  • Operating Temperature Range: 0°C to 70°C
  • Core Processor: M8B
  • I/O Interfaces: 40
  • Interfaces: PS/2, USB
  • Program Memory Type: OTP (8 kB)
  • RAM Size: 256 x 8
  • Status: Obsolete (EOL), limited supply
  • Compliance: Halogen-free
  • Popularity: Medium

You May Also Be Interested in

Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.9765
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess