EN
  • EN
  • DE

CY7C63001A-SXC

Part No CY7C63001A-SXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 4K USB MCU LS 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Obsolete(EOL)
Applications USB Microcontroller
Core Processor M8A
Program Memory Type OTP (4 kB)
Controller Series CY7C630xx
Data RAM Size 128 x 8
Number of I/O 12
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1031723-CY7C63001A-SXC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C63001A-SXC CAD Model

Description

The Cypress Semiconductor Corp CY7C63001A-SXC is a USB microcontroller from Cypress Semiconductor Corp, which is obsolete (EOL).

  • Package: 20-SOIC
  • I/O Pins: 12
  • Program Memory Type: OTP
  • Program Memory Size: 4 kB
  • Controller Series: CY7C630xx
  • Data RAM Size: 128 x 8
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage Range: 4 V to 5.25 V
  • Application: USB applications
  • Core Processor: M8A
  • Mounting: SMD (SMT)
  • Alternative Parts: PIC18LF13K22-I/SO, CY7C63001C-SXCT, and CY7C63001A-SC

You May Also Be Interested in

Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess