EN
  • EN
  • DE

CY7C171-45PC

Part No CY7C171-45PC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 4K X 4 Standard SRAM 45 Ns PDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054288-CY7C171-45PC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C171-45PC CAD Model

Description

The CY7C171-45PC is a high-speed CMOS static RAM (SRAM) from Cypress Semiconductor. It is organized as 16K x 1 bit, resulting in a total memory capacity of 16 Kbits. The '-45' in the part number signifies an access time of 45 ns, which is suitable for applications needing relatively fast data retrieval. The 'PC' most likely specifies the package type and potentially the temperature range or other specific characteristics.

Applications

  • Cache memory applications
  • Buffer memory
  • Embedded systems data storage
  • Digital signal processing (DSP)
  • Industrial control systems

Features

  • High-speed access time: 45 ns access time for moderately fast data retrieval.
  • 16K x 1-bit organization: Offers a 16 Kbit memory capacity.
  • CMOS technology: Ensures low power consumption.
  • Single 5V power supply: Simplifies power supply requirements.
  • TTL-compatible inputs and outputs: Enables easy interfacing with TTL logic devices.
  • Automatic power-down when deselected: Reduces power consumption when not actively accessed.
  • Available in different package options: Provides flexibility in system design.

Benefits

  • Relatively high performance: 45 ns access time suitable for various applications.
  • Low power consumption: Ideal for battery-powered devices.
  • Easy integration: TTL compatibility simplifies design with other components.
  • Reliable operation: Cypress is a well-regarded manufacturer of memory devices.

Additional Details

The CY7C171-45PC operates on a single 5V power supply and features TTL-compatible inputs and outputs for straightforward interfacing with other logic components. The device usually incorporates an automatic power-down feature, reducing power consumption when the chip is not in use. Specific details regarding the package type (PC) and the operating temperature range can be found in the Cypress Semiconductor datasheet for this particular part number. The SRAM utilizes standard CMOS process technology, valued for its low power consumption and performance capabilities. It's suitable for cache memory applications and general data storage in embedded systems.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.3462
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess