EN
  • EN
  • DE

CY7C1360C-166AJXC

Part No CY7C1360C-166AJXC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 9-Mbit (256K x 36/512K x 18) Pipelined SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous
Memory Size 9Mb (256K x 36)
Clock Frequency 166MHz
Access Time 3.5ns
Memory Interface Parallel
Operating Supply Voltage 3.135 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-TQFP (14x20)
Win Source Part Number 1165046-CY7C1360C-166AJXC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C1360C
Introduction Date December 14, 2005
ECCN 3A991.b.2.a
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY7C1360C-166AJXC CAD Model

Description

The CY7C1360C-166AJXC is a high-performance synchronous pipelined burst SRAM (Static Random-Access Memory) manufactured by Cypress Semiconductor Corp. It's designed for applications requiring high bandwidth and fast access times. The 166 MHz clock speed makes it suitable for demanding data processing tasks.

Applications

  • Networking: Routers, switches, and other network devices use it for packet buffering and forwarding.
  • Telecommunications: Wireless base stations and other telecom equipment rely on its speed for data transmission.
  • Test and Measurement: Logic analyzers, oscilloscopes, and other test equipment utilize it for high-speed data capture.
  • Imaging and Video Processing: Used in frame buffers and other video processing applications.
  • High-Performance Computing: Cache memory for processors and other computationally intensive applications.

Features

  • High-speed: Operates at 166 MHz clock frequency.
  • Synchronous Pipelined Burst: Enables high data throughput.
  • 3.3V Power Supply: Designed for systems operating at 3.3 volts.
  • JEDEC Standard Pinout: Simplifies board layout and design.
  • Byte Write Enable: Allows for selective writing of data bytes.
  • Available in TQFP Package: Offers a compact footprint and good thermal performance.

Benefits

  • Increased System Performance: Fast clock speed and burst architecture boost overall system performance.
  • Reduced Latency: Synchronous operation minimizes latency in data access.
  • Simplified Design: Standard pinout simplifies board layout and reduces development time.
  • Flexible Write Operations: Byte write enable provides flexibility in data manipulation.
  • Cost-Effective Solution: Offers a balance of performance and cost.

Additional Details

The CY7C1360C-166AJXC utilizes a burst counter to streamline data transfers. Its synchronous design synchronizes all data transfers to the clock signal, providing predictable timing and enhanced system reliability. Refer to the Cypress datasheet for detailed electrical characteristics, timing diagrams, and package dimensions. The TQFP package offers a good balance between size and thermal performance, making it suitable for a variety of applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $192.5004
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4460 $59.1220
17+ $6.9300 $117.8100
26+ $6.7135 $174.5510
36+ $6.4969 $233.8884
46+ $6.2804 $288.8984
62+ $5.6306 $349.0972
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,385 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess