EN
  • EN
  • DE

EHP-AX08LS/SUG01-P01

Part No EHP-AX08LS/SUG01-P01
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Depth 7.5 mm
Dominant Wavelength 535 nm
Forward Current 500 mA
Forward Voltage 4.15 V
Length 8 mm
Luminous Flux 55 lm
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 2
Power Dissipation 2 W
RoHS Compliant
Test Current 350 mA
Viewing Angle 150 °
Win Source Part Number 1056994-EHP-AX08LS/SUG01-P01
Categories OEM Parts(C-E)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EHP-AX08LS/SUG01-P01 CAD Model

Description

The EHP-AX08LS/SUG01-P01 is a surface mount LED manufactured by Everlight Electronics. It is a part of their high-efficiency LED series, designed for applications requiring bright and reliable light sources within a compact footprint. This particular LED emits a super ultra green light.

Applications:

  • Backlighting for LCD displays
  • Indicator lights in consumer electronics
  • Status indicators in industrial equipment
  • Automotive lighting applications (e.g., dashboard indicators)
  • General lighting purposes where a small, efficient light source is needed

Features:

  • High luminous intensity
  • Compact surface mount package
  • Super ultra green emission
  • Low power consumption
  • Long operating life
  • RoHS compliant

Benefits:

  • Provides a bright and easily visible green light source.
  • Saves space on printed circuit boards due to its small size.
  • Reduces energy consumption, leading to cost savings.
  • Offers a long operational lifespan, minimizing the need for replacements.
  • Environmentally friendly due to RoHS compliance.

Detailed Specifications:

  • Color: Super Ultra Green
  • Package Type: Surface Mount (SMD)
  • Viewing Angle: Typically around 140 degrees (check datasheet for precise value)
  • Luminous Intensity: Varies depending on drive current (consult datasheet)
  • Forward Voltage: Typically around 2.0-3.0V (consult datasheet)
  • Forward Current: Typically around 20mA (consult datasheet)
  • Operating Temperature: -40°C to +85°C (consult datasheet)

The EHP-AX08LS/SUG01-P01 is suitable for a wide range of applications where a compact, energy-efficient, and reliable green LED is required. Its surface mount design facilitates easy assembly onto PCBs, and its high luminous intensity ensures good visibility. Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess