EN
  • EN
  • DE

XC9111C551MR-G

Part No XC9111C551MR-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157240-XC9111C551MR-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9111C551MR-G CAD Model

Description

The XC9111C551MR-G is a synchronous step-down DC-DC converter manufactured by Torex Semiconductor. It is designed for applications requiring efficient voltage regulation from a higher input voltage to a lower output voltage. This type of converter is commonly used in portable devices, battery-powered systems, and other electronic equipment where power efficiency and compact size are critical.

Applications

  • Portable Devices: Powers microcontrollers, memory, and other components in smartphones, tablets, and wearable devices.
  • Battery-Powered Systems: Provides efficient voltage regulation in battery-powered equipment such as wireless sensors and IoT devices.
  • Power Management Systems: Used in power management circuits to efficiently convert and regulate voltage levels for various system components.
  • Industrial Control Systems: Supplies power to sensors, actuators, and other control devices in industrial automation equipment.
  • LED Lighting: Drives LEDs with constant current and voltage in lighting applications.

Features

  • Synchronous Rectification: Uses MOSFETs for rectification, resulting in higher efficiency compared to diode-based converters.
  • High Efficiency: Achieves efficiencies up to 95%, minimizing power loss and extending battery life.
  • Low Quiescent Current: Minimizes current consumption when the converter is in standby mode, further extending battery life.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific application requirements.
  • Current Limiting: Protects the converter and load from overcurrent conditions.
  • Soft-Start Function: Reduces inrush current during startup, preventing voltage dips and ensuring stable operation.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Reduced Heat Dissipation: Synchronous rectification minimizes power loss, reducing heat generation and improving system reliability.
  • Compact Size: Small package size allows for integration in space-constrained applications.
  • Improved System Performance: Stable and accurate voltage regulation ensures optimal performance of downstream components.
  • Enhanced Protection: Current limiting and soft-start functions protect the converter and load from damage.

Additional Details

The XC9111C551MR-G typically operates with an input voltage range of 3V to 36V. It provides a fixed or adjustable output voltage, selectable via external resistors. The switching frequency is often in the range of hundreds of kHz to several MHz, influencing the size of external components. The IC is available in small packages such as the DFN-10. It incorporates built-in protection features such as over-voltage protection (OVP) and thermal shutdown. The operating temperature range is usually between -40°C to +85°C.

This DC-DC converter is a versatile and efficient solution for voltage regulation in a variety of electronic applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
NEC
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess