EN
  • EN
  • DE

CY7C128-35PC

Part No CY7C128-35PC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 2K X 8 Standard SRAM 35 Ns PDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054222-CY7C128-35PC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C128-35PC CAD Model

Description

The CY7C128-35PC is a high-speed Static Random-Access Memory (SRAM) chip manufactured by Cypress Semiconductor. This SRAM is organized as 8K x 8 bits, offering a total memory capacity of 64 Kbits. It is designed for applications demanding fast data access and low power consumption.

Applications

  • Cache memory for microprocessors
  • High-speed data buffering
  • Digital signal processing (DSP) systems
  • Graphics processing units (GPUs)
  • Embedded systems requiring fast memory access

Features

  • 8K x 8-bit organization (64 Kbits)
  • Fast access time (35ns)
  • Low power CMOS technology
  • TTL-compatible inputs and outputs
  • Single 5V power supply
  • Available in a Plastic DIP package

Benefits

  • Fast data access for high-performance applications
  • Low power consumption for energy-efficient systems
  • Easy integration with TTL logic circuits
  • Simplified power supply requirements
  • Cost-effective memory solution
  • Reliable data storage

Additional Details

The CY7C128-35PC's 35ns access time makes it well-suited for applications where speed is critical, such as cache memory in microprocessors or high-speed data buffering. Its CMOS technology ensures low power consumption, which is beneficial in battery-powered or energy-conscious designs. The TTL-compatible inputs and outputs simplify interfacing with standard logic circuits. The device operates with a single 5V power supply, reducing the complexity of power supply design. The Plastic DIP (PDIP) package makes it easy to prototype and test in through-hole PCB designs. The SRAM provides non-volatile data storage as long as power is supplied, ensuring the integrity of the data. This device is often used in systems needing quick read and write operations, providing a performance boost to the overall system. The combination of speed, low power, and ease of use makes the CY7C128-35PC a popular choice for a wide range of applications. Its robust design and stable performance contribute to the overall reliability of the systems in which it is implemented.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess