EN
  • EN
  • DE

CY7C122-15LC

Part No CY7C122-15LC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010667-CY7C122-15LC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C122-15LC CAD Model

Description

The CY7C122-15LC is a high-speed CMOS static RAM (SRAM) device from Cypress Semiconductor. It's designed for applications where fast access times are critical, such as cache memory, buffers, and high-performance data processing systems.

Applications

  • Cache memory in embedded systems
  • High-speed buffers in data acquisition systems
  • Network routers and switches
  • Image processing equipment
  • Telecommunications equipment

Features

  • High-speed access time: 15 ns
  • Low power consumption
  • TTL-compatible inputs and outputs
  • Single 5V power supply
  • Available in a 32-pin SOJ package
  • Automatic power-down when deselected

Benefits

  • Enables fast data retrieval and processing, improving system performance.
  • Reduces overall power consumption, extending battery life in portable applications.
  • Simplifies integration with other digital logic circuits.
  • Provides a convenient and reliable power supply option.
  • Allows for efficient use of board space.
  • Minimizes power consumption when the device is not actively used.

Technical Specifications

The CY7C122-15LC operates from a single 5V power supply and is designed for TTL-compatible operation. Its 15ns access time makes it suitable for demanding high-speed applications. It features low power consumption and an automatic power-down mode to conserve energy when not in use. The device is available in a 32-pin SOJ package for easy integration into various systems. It's crucial to refer to the official Cypress Semiconductor datasheet for detailed specifications, timing diagrams, and application guidelines.

Important Note: Always consult the official Cypress Semiconductor datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess