EN
  • EN
  • DE

CY7C109-20VCT

Part No CY7C109-20VCT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 128K X 8 Standard SRAM 20 Ns PDSO32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 991691-CY7C109-20VCT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C109-20VCT CAD Model

Description

The CY7C109-20VCT is a high-performance 8K x 8 Static Random Access Memory (SRAM) device manufactured by Cypress Semiconductor. Designed for applications requiring fast access times and moderate memory capacity, it provides a reliable solution for data storage and retrieval in various digital systems.

Applications

  • Embedded systems
  • Microcontroller-based applications
  • Data logging
  • Cache memory (in some applications)
  • Industrial control systems

Features

  • High-speed access time: 20 ns access time for fast data retrieval.
  • 8K x 8 memory organization: Offers 64KB of storage capacity.
  • Single 5V power supply: Operates on a standard 5V power supply.
  • Low power consumption: Efficient design minimizes energy usage.
  • TTL-compatible inputs and outputs: Enables easy integration with TTL logic circuits.
  • Available in various packages: Provides flexibility for different mounting configurations.

Benefits

  • Fast data access: Improves system performance by enabling quick read and write operations.
  • Simple integration: TTL compatibility simplifies interfacing with other digital components.
  • Reduced power consumption: Suitable for battery-powered or energy-sensitive applications.
  • Reliable data storage: Ensures data integrity for critical system operations.
  • Design flexibility: Various package options allow for customized system designs.

Additional Details

The CY7C109-20VCT is commonly utilized in applications where fast data access is crucial, such as embedded systems and microcontroller-based projects. Its 20ns access time allows for quick retrieval of stored data, enhancing the overall performance of the system. The SRAM is available in packages like DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) to accommodate different board layouts and assembly processes.

Detailed specifications, including operating temperature ranges, power consumption details, and packaging dimensions, can be found in the Cypress Semiconductor datasheet. The TTL-compatible inputs and outputs facilitate seamless integration with standard digital logic circuits, simplifying the design process. This SRAM device is designed to operate reliably over a wide temperature range, making it suitable for use in various environmental conditions.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
ON Semiconductor
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Lowest to $0.0393
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess