EN
  • EN
  • DE

BZT52B6V8LP-7

Part No BZT52B6V8LP-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238627-BZT52B6V8LP-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52B6V8LP-7 CAD Model

Description

Product Overview: BZT52B6V8LP-7 - Zener Diode

The BZT52B6V8LP-7 from Diodes Incorporated is a high-quality Zener diode designed for providing a reliable voltage reference. This surface-mount device comes in a compact SOD-882 package, making it suitable for high-density circuit boards where space is at a premium. Known for its low-profile design, this diode is ideal for portable and battery-powered applications where size and power efficiency are critical.

Key Features

  • Nominal Zener Voltage: 6.8V, offering precise voltage regulation for a range of electronic circuits.
  • Power Dissipation: Capable of dissipating up to 200mW of power, ensuring stable performance under typical operating conditions.
  • Low Leakage Current: Exhibits minimal leakage current, contributing to the overall efficiency of the device and the circuit.
  • High Surge Current Capability: Designed to withstand transient surge currents, protecting sensitive electronics from voltage spikes.
  • Compact SOD-882 Package: The ultra-small plastic package is designed for surface mounting, optimizing board space and allowing for high-density circuit designs.

Applications

The BZT52B6V8LP-7 is versatile and can be used across a wide spectrum of applications, including:

  • Voltage regulation modules
  • Power management systems
  • Consumer electronics such as mobile phones and PDAs
  • Portable gaming devices
  • Computer peripherals
  • Protection circuits

Quality and Reliability

Diodes Incorporated ensures that the BZT52B6V8LP-7 meets stringent quality standards, delivering both reliability and performance. Each diode is manufactured with the company's advanced technology, providing users with a dependable component for their electronic designs.

Environmental Compliance

The BZT52B6V8LP-7 is RoHS compliant, meaning it is manufactured without the use of hazardous substances. This compliance emphasizes Diodes Incorporated's commitment to environmental stewardship and the production of eco-friendly products.

In summary, the BZT52B6V8LP-7 Zener diode by Diodes Incorporated is an excellent choice for engineers and designers looking for a compact, efficient, and reliable voltage reference solution. Its robust design and compliance with environmental standards make it a smart and sustainable choice for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess